Samsung FQ115T002, Electric, 42 L, 3000 W, 2800 W, Black, Stainless steel, Rotary, Sensor
Samsung FQ115T002. Oven type: Electric, Oven net capacity: 42 L, Oven power: 3000 W. Product color: Black, Stainless steel, Control type: Rotary, Sensor, Housing material: Stainless steel. Timer type: Digital. Width: 23.4" (595 mm), Depth: 20.5" (520 mm), Height: 18.1" (460 mm). Package width: 27.3" (694 mm), Package depth: 24.6" (624 mm), Package height: 22.5" (572 mm)