Samsung logo

Samsung FE710DRS cooker Freestanding cooker Electric Black, Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52092
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung FE710DRS cooker Freestanding cooker Electric Black, Stainless steel:

Samsung FE710DRS, Freestanding cooker, Black, Stainless steel, Rotary, Touch, LED, 5 zone(s), Glass-ceramic

Long summary description Samsung FE710DRS cooker Freestanding cooker Electric Black, Stainless steel:

Samsung FE710DRS. Product type: Freestanding cooker, Product color: Black, Stainless steel, Control type: Rotary, Touch. Number of cooking zones: 5 zone(s), Top surface type: Glass-ceramic, Number of electric cooking zones: 5 zone(s). Oven power source: Electric, Oven net capacity: 73.6 L, Total oven(s) interior capacity: 167 L. Oven 2 gross capacity: 87.7 L, Oven 2 thermostat range: 80 - 285 °C. Timer type: Digital

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.