Samsung logo

Samsung SGH-F480 Player Style, La Fleur Red 2.8" 3.74 oz (106 g)

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73581
Info modified on:
26 Feb 2024, 15:20:38
Short summary description Samsung SGH-F480 Player Style, La Fleur Red 2.8" 3.74 oz (106 g):

Samsung SGH-F480 Player Style, La Fleur Red, Bar, 2.8", 5 MP, Bluetooth, 1000 mAh, Red

Long summary description Samsung SGH-F480 Player Style, La Fleur Red 2.8" 3.74 oz (106 g):

Samsung SGH-F480 Player Style, La Fleur Red. Form factor: Bar. Display diagonal: 2.8", Display resolution: 240 x 320 pixels, Touchscreen. Rear camera resolution (numeric): 5 MP. Bluetooth. FM radio. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 1000 mAh, Standby time (2G): 250 h. Weight: 3.74 oz (106 g). Product color: Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.