Samsung logo

Samsung Galaxy Tab S2 SM-T815 4G LTE 32 GB 9.7" 3 GB Wi-Fi 5 (802.11ac) Android Gold

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50061
Info modified on:
29 Aug 2023, 10:10:14
Short summary description Samsung Galaxy Tab S2 SM-T815 4G LTE 32 GB 9.7" 3 GB Wi-Fi 5 (802.11ac) Android Gold:

Samsung Galaxy Tab S2 SM-T815, 9.7", 2048 x 1536 pixels, 32 GB, 3 GB, Android, Gold

Long summary description Samsung Galaxy Tab S2 SM-T815 4G LTE 32 GB 9.7" 3 GB Wi-Fi 5 (802.11ac) Android Gold:

Samsung Galaxy Tab S2 SM-T815. Display diagonal: 9.7", Display resolution: 2048 x 1536 pixels, Display technology: OLED. Internal storage capacity: 32 GB. Processor frequency: 1.9 GHz. Internal memory: 3 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera, Front camera resolution (numeric): 2.1 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Assisted GPS (A-GPS). Card reader integrated. Weight: 13.8 oz (392 g). Operating system installed: Android. Product color: Gold

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.