Samsung logo

Samsung Luzon AR18TXHZAWKNEU + AR18TXHZAWKXEU Split system White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75276
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung Luzon AR18TXHZAWKNEU + AR18TXHZAWKXEU Split system White:

Samsung Luzon AR18TXHZAWKNEU + AR18TXHZAWKXEU, Split system, White, Cooling, Dehumidifying, Fan, Heating, 5000 W, 60 m², 6000 W

Long summary description Samsung Luzon AR18TXHZAWKNEU + AR18TXHZAWKXEU Split system White:

Samsung Luzon AR18TXHZAWKNEU + AR18TXHZAWKXEU. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A, Energy efficiency class (heating) (Warmer heating season): A++, Annual energy consumption (cooling): 257 kWh. Indoor unit sound power level: 58 dB, Indoor unit type: Wall-mountable, Indoor unit noise level (low speed): 25 dB. Outdoor unit sound power level: 65 dB, Outdoor unit noise level: 51 dB. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.