Samsung logo

Samsung Malibu (AR30) AR12TXHQBWKNEU + AR12TXHQBWKXEU Split system White

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
142914
Info modified on:
12 Dec 2024, 14:16:44
Short summary description Samsung Malibu (AR30) AR12TXHQBWKNEU + AR12TXHQBWKXEU Split system White:

Samsung Malibu (AR30) AR12TXHQBWKNEU + AR12TXHQBWKXEU, Split system, White, Cooling, Dehumidifying, Fan, Heating, 3520 W, Mono split, 40 m²

Long summary description Samsung Malibu (AR30) AR12TXHQBWKNEU + AR12TXHQBWKXEU Split system White:

Samsung Malibu (AR30) AR12TXHQBWKNEU + AR12TXHQBWKXEU. Type: Split system, Product color: White, Air conditioner functions: Cooling, Dehumidifying, Fan, Heating. Energy efficiency class (heating) (Average heating season): A, Annual energy consumption (cooling): 211 kWh, Annual energy consumption (heating) (Average heating season): 969 kWh. Indoor unit sound power level: 55 dB, Indoor unit type: Wall-mountable, Indoor unit width: 31.7" (80.5 cm). Outdoor unit sound power level: 65 dB. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.