Samsung logo

Samsung Series 8 QE75QN800CTXXU 75" 8K Ultra HD Smart TV Wi-Fi Black, Titanium

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1994
Info modified on:
05 Mar 2025, 09:54:21
Short summary description Samsung Series 8 QE75QN800CTXXU 75" 8K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung Series 8 QE75QN800CTXXU, 75", 7680 x 4320 pixels, QLED, Smart TV, Wi-Fi, Black, Titanium

Long summary description Samsung Series 8 QE75QN800CTXXU 75" 8K Ultra HD Smart TV Wi-Fi Black, Titanium:

Samsung Series 8 QE75QN800CTXXU. Display diagonal: 75", Display resolution: 7680 x 4320 pixels, HD type: 8K Ultra HD, Display technology: QLED, Screen shape: Flat. Smart TV. Motion interpolation technology: Motion Xcelerator Turbo+, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black, Titanium

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.