Samsung logo

Samsung BD-E5500 + 30 film bluray Blu-Ray player 3D Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59687
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung BD-E5500 + 30 film bluray Blu-Ray player 3D Black:

Samsung BD-E5500 + 30 film bluray, Full HD, PAL, Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, 2.0 channels, AVCHD, DIVX, MKV, MPEG2, MPEG4, MPO, WMV, AAC, LPCM, MP3, WMA

Long summary description Samsung BD-E5500 + 30 film bluray Blu-Ray player 3D Black:

Samsung BD-E5500 + 30 film bluray. HD type: Full HD, Analog signal format system: PAL. Audio decoders: Dolby Digital, Dolby Digital Plus, Dolby TrueHD, DTS, DTS-HD, Audio output channels: 2.0 channels. Video formats supported: AVCHD, DIVX, MKV, MPEG2, MPEG4, MPO, WMV, Audio formats supported: AAC, LPCM, MP3, WMA, Image formats supported: JPG. Disc types supported: BD, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW. AC input voltage: 200 - 240 V, Power consumption (typical): 14.6 W, Power consumption (standby): 0.3 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.