Samsung logo

Samsung 22IN NATURALFLAT 2048X1536 75HZ monitor CRT 2048 x 1536 pixels 22"

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94037
Info modified on:
04 Apr 2019, 04:13:10
Short summary description Samsung 22IN NATURALFLAT 2048X1536 75HZ monitor CRT 2048 x 1536 pixels 22":

Samsung 22IN NATURALFLAT 2048X1536 75HZ, 22", Natural Flat, 2048 x 1536 pixels, 50 - 160 Hz, 30 - 121 kHz, 2048 x 1536 pixels

Long summary description Samsung 22IN NATURALFLAT 2048X1536 75HZ monitor CRT 2048 x 1536 pixels 22":

Samsung 22IN NATURALFLAT 2048X1536 75HZ. Display diagonal: 22", Type: Natural Flat, Display resolution: 2048 x 1536 pixels. Certification: TCO99. Dimensions (WxDxH): 19.7 x 20.1 x 18.7" (500 x 510 x 476 mm), Weight: 69.4 lbs (31.5 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.