Samsung logo

Samsung 50-200mm F4-5.6 ED OIS III Telephoto zoom lens Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100215
Info modified on:
28 Sept 2023, 10:56:54
Short summary description Samsung 50-200mm F4-5.6 ED OIS III Telephoto zoom lens Black:

Samsung 50-200mm F4-5.6 ED OIS III, Telephoto zoom lens, 17/13, 50 - 200 mm, Image stabilizer, Samsung NX

Long summary description Samsung 50-200mm F4-5.6 ED OIS III Telephoto zoom lens Black:

Samsung 50-200mm F4-5.6 ED OIS III. Lens structure (elements/groups): 17/13, Lens type: Telephoto zoom lens, Closest focusing distance: 38.6" (0.98 m). Operating temperature (T-T): 0 - 40 °C. Product color: Black. Diameter: 2.76" (7 cm), Filter size: 2.05" (52 mm), Length: 3.96" (100.5 mm). Magnification: 0.2x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.