Samsung logo

Samsung EX-S30NB camera lens Standard lens Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86614
Info modified on:
17 May 2022, 10:06:04
Short summary description Samsung EX-S30NB camera lens Standard lens Black:

Samsung EX-S30NB, Standard lens, 5/5, Samsung NX

Long summary description Samsung EX-S30NB camera lens Standard lens Black:

Samsung EX-S30NB. Lens structure (elements/groups): 5/5, Lens type: Standard lens, Closest focusing distance: 9.84" (0.25 m). Product color: Black. Diameter: 2.42" (6.15 cm), Filter size: 1.69" (43 mm), Length: 0.846" (21.5 mm). Magnification: 0.16x

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.