Samsung logo

Samsung NX3000 Compact camera 20.3 MP CMOS 5472 x 3648 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110316
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Samsung NX3000 Compact camera 20.3 MP CMOS 5472 x 3648 pixels Black:

Samsung NX3000, 20.3 MP, 5472 x 3648 pixels, CMOS, Full HD, 8.11 oz (230 g), Black

Long summary description Samsung NX3000 Compact camera 20.3 MP CMOS 5472 x 3648 pixels Black:

Samsung NX3000. Camera type: Compact camera, Megapixel: 20.3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 25600. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". Internal memory: 2000 MB. Viewfinder type: Optical. Weight: 8.11 oz (230 g). Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.