Samsung NX NX100, 14.6 MP, 4592 x 3056 pixels, CMOS, HD, 9.95 oz (282 g), Black
Samsung NX NX100. Camera type: Compact camera, Megapixel: 14.6 MP, Sensor type: CMOS, Maximum image resolution: 4592 x 3056 pixels. Focal length range: 20 - 50 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 3". PictBridge. Weight: 9.95 oz (282 g). Product color: Black