Samsung NX 1000 + 20-50mm, 20.3 MP, 5472 x 3648 pixels, CMOS, Full HD, 7.83 oz (222 g), White
Samsung NX 1000 + 20-50mm. Camera type: MILC, Megapixel: 20.3 MP, Sensor type: CMOS, Maximum image resolution: 5472 x 3648 pixels. ISO sensitivity (max): 12800. Focal length range: 20 - 50 mm. Fastest camera shutter speed: 1/4000 s. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 3". PictBridge. Weight: 7.83 oz (222 g). Product color: White