Samsung ET-SFR85, Band, Smartwatch, Black, Samsung, Galaxy Watch3, Fluoroelastomer
Samsung ET-SFR85. Product type: Band, Compatible device type: Smartwatch, Product color: Black. Width: 0.906" (23 mm), Depth: 4.41" (112 mm), Height: 0.374" (9.5 mm)