Samsung logo

Samsung ES ES15 pink 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61312
Info modified on:
04 Apr 2019, 09:41:15
Short summary description Samsung ES ES15 pink 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels:

Samsung ES ES15 pink, 10.2 MP, 3648 x 2736 pixels, 1/2.33", CCD, 3x, Pink

Long summary description Samsung ES ES15 pink 1/2.33" Compact camera 10.2 MP CCD 3648 x 2736 pixels:

Samsung ES ES15 pink. Camera type: Compact camera, Megapixel: 10.2 MP, Image sensor size: 1/2.33", Sensor type: CCD, Maximum image resolution: 3648 x 2736 pixels. Optical zoom: 3x, Digital zoom: 3x, Focal length range: 6.3 - 18.9 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 2.5". Internal memory: 10 MB. Product color: Pink

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.