Samsung EP-TA800, Indoor, AC, 11 V, 39.4" (1 m), Black
Samsung EP-TA800. Charger type: Indoor, Power source type: AC, Charger compatibility: Mobile phone. Input voltage: 100 - 240 V, Maximum output voltage: 11 V. USB Type-C ports quantity: 1, Fast charging. Cable length: 39.4" (1 m), Product color: Black