Samsung logo

Samsung EP-TA20 Universal White AC Fast charging Indoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126151
Info modified on:
14 Mar 2024, 19:50:33
Short summary description Samsung EP-TA20 Universal White AC Fast charging Indoor:

Samsung EP-TA20, Indoor, AC, 5 V, 59.1" (1.5 m), White

Long summary description Samsung EP-TA20 Universal White AC Fast charging Indoor:

Samsung EP-TA20. Charger type: Indoor, Power source type: AC, Charger compatibility: Universal. Input voltage: 100 - 240 V, Maximum output voltage: 5 V. USB 2.0 ports quantity: 1, Fast charging. Cable length: 59.1" (1.5 m), Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.