Samsung logo

Samsung EP-T4511 Headset, Smartphone, Tablet Black AC Fast charging Indoor

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18578
Info modified on:
07 May 2024, 16:08:34
Short summary description Samsung EP-T4511 Headset, Smartphone, Tablet Black AC Fast charging Indoor:

Samsung EP-T4511, Indoor, AC, Black

Long summary description Samsung EP-T4511 Headset, Smartphone, Tablet Black AC Fast charging Indoor:

Samsung EP-T4511. Charger type: Indoor, Power source type: AC, Charger compatibility: Headset, Smartphone, Tablet, USB Type-C ports quantity: 1, Fast charging. Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.