Samsung logo

Samsung EP-PG950 Smartphone Black AC Indoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
261402
Info modified on:
08 May 2023, 14:47:20
Short summary description Samsung EP-PG950 Smartphone Black AC Indoor:

Samsung EP-PG950, Indoor, AC, Black

Long summary description Samsung EP-PG950 Smartphone Black AC Indoor:

Samsung EP-PG950. Charger type: Indoor, Power source type: AC, Charger compatibility: Smartphone. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.