Samsung logo

Samsung EP-P5200TBEGGB mobile device charger Universal Black USB Wireless charging Fast charging Indoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81905
Info modified on:
14 Mar 2024, 19:33:34
Short summary description Samsung EP-P5200TBEGGB mobile device charger Universal Black USB Wireless charging Fast charging Indoor:

Samsung EP-P5200TBEGGB, Indoor, USB, 10 V, Wireless charging, PowerIQ, 47.2" (1.2 m)

Long summary description Samsung EP-P5200TBEGGB mobile device charger Universal Black USB Wireless charging Fast charging Indoor:

Samsung EP-P5200TBEGGB. Charger type: Indoor, Power source type: USB, Charger compatibility: Universal. Input voltage: 12 V, Maximum output voltage: 10 V. PowerIQ. Wireless charging, Fast charging. Cable length: 47.2" (1.2 m), Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.