Samsung logo

Samsung EP-OL300 Smartwatch Black USB Wireless charging Fast charging Indoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24290
Info modified on:
21 Jun 2025, 08:29:42
Short summary description Samsung EP-OL300 Smartwatch Black USB Wireless charging Fast charging Indoor:

Samsung EP-OL300, Indoor, USB, 5 V, Wireless charging, 31.5" (0.8 m), Black

Long summary description Samsung EP-OL300 Smartwatch Black USB Wireless charging Fast charging Indoor:

Samsung EP-OL300. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartwatch. Input voltage: 5 V, Maximum output voltage: 5 V. Wireless charging, Fast charging. Cable length: 31.5" (0.8 m), Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.