Samsung logo

Samsung EP-N6100 Smartphone, Smartwatch White USB Wireless charging Fast charging Indoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96375
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung EP-N6100 Smartphone, Smartwatch White USB Wireless charging Fast charging Indoor:

Samsung EP-N6100, Indoor, USB, 10 V, 1 A, Wireless charging, 47.2" (1.2 m)

Long summary description Samsung EP-N6100 Smartphone, Smartwatch White USB Wireless charging Fast charging Indoor:

Samsung EP-N6100. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone, Smartwatch. Input voltage: 12 V, Maximum output voltage: 10 V, AC adapter output current: 1 A. USB Type-C ports quantity: 1, Wireless charging, Fast charging. Cable length: 47.2" (1.2 m), Product color: White

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.