Samsung logo

Samsung EP-N5105 Smartphone Black USB Wireless charging Indoor

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87379
Info modified on:
08 May 2023, 14:47:18
Short summary description Samsung EP-N5105 Smartphone Black USB Wireless charging Indoor:

Samsung EP-N5105, Indoor, USB, Wireless charging, Black

Long summary description Samsung EP-N5105 Smartphone Black USB Wireless charging Indoor:

Samsung EP-N5105. Charger type: Indoor, Power source type: USB, Charger compatibility: Smartphone, USB Type-C ports quantity: 1, Wireless charging. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.