Samsung EP-N3300, Indoor, Wireless charging, 39.4" (1 m), Black
Samsung EP-N3300. Charger type: Indoor, Charger compatibility: Smartphone. Input voltage: 9 V. USB Type-C ports quantity: 1, Wireless charging, Fast charging. Cable length: 39.4" (1 m), Product color: Black