Samsung logo

Samsung EP-L4020NBEGWW mobile device charger Smartphone Black Cigar lighter Fast charging Auto

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10485
Info modified on:
11 Aug 2023, 06:45:26
Short summary description Samsung EP-L4020NBEGWW mobile device charger Smartphone Black Cigar lighter Fast charging Auto:

Samsung EP-L4020NBEGWW, Auto, Cigar lighter, Black

Long summary description Samsung EP-L4020NBEGWW mobile device charger Smartphone Black Cigar lighter Fast charging Auto:

Samsung EP-L4020NBEGWW. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Smartphone. Input voltage: 12 V. USB Type-C ports quantity: 1, Fast charging. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.