Samsung EP-L1100, Auto, Cigar lighter, 9 V, 2 A, 59.1" (1.5 m), Black
Samsung EP-L1100. Charger type: Auto, Power source type: Cigar lighter, Charger compatibility: Universal. Input voltage: 12 V, Maximum output voltage: 9 V, AC adapter output current: 2 A. USB 2.0 ports quantity: 2, Fast charging. Cable length: 59.1" (1.5 m), Product color: Black