Samsung logo

Samsung Level Box Mini Stereo portable speaker Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65984
Info modified on:
02 Apr 2020, 16:06:52
Short summary description Samsung Level Box Mini Stereo portable speaker Black:

Samsung Level Box Mini, 2.0 channels, Wired & Wireless, 3.0+HS, APT-X, Micro-USB, Stereo portable speaker

Long summary description Samsung Level Box Mini Stereo portable speaker Black:

Samsung Level Box Mini. Audio output channels: 2.0 channels. Connectivity technology: Wired & Wireless, Bluetooth version: 3.0+HS, Bluetooth profiles: APT-X. Product type: Stereo portable speaker, Product color: Black, Product design: Cube. Recommended usage: Mobile phone / Smartphone. Battery type: Built-in, Power source type: Battery, USB, Battery capacity: 1600 mAh

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.