Samsung logo

Samsung EO-SG510 Mono portable speaker Brown, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155361
Info modified on:
22 Jun 2022, 11:12:35
Short summary description Samsung EO-SG510 Mono portable speaker Brown, White:

Samsung EO-SG510, Wireless, Micro-USB, Mono portable speaker, Brown, White, Digital, Tablet / Smartphone

Long summary description Samsung EO-SG510 Mono portable speaker Brown, White:

Samsung EO-SG510. Connectivity technology: Wireless, USB connector type: Micro-USB. Product type: Mono portable speaker, Product color: Brown, White, Volume control: Digital. Recommended usage: Tablet / Smartphone. Power source type: Battery, Battery life (max): 9 h. Weight: 5.33 oz (151 g), Width: 3.18" (80.7 mm), Depth: 3.18" (80.7 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.