Samsung logo

Samsung EO-OG900BBEGWW headphones/headset Wired Head-band Calls/Music Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96247
Info modified on:
24 Feb 2023, 14:06:00
Short summary description Samsung EO-OG900BBEGWW headphones/headset Wired Head-band Calls/Music Black:

Samsung EO-OG900BBEGWW, Wired, Calls/Music, 7.4 oz (209.8 g), Headphones, Black

Long summary description Samsung EO-OG900BBEGWW headphones/headset Wired Head-band Calls/Music Black:

Samsung EO-OG900BBEGWW. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 47.2" (1.2 m). Weight: 7.4 oz (209.8 g). Product color: Black

Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.