Samsung EO-IG955, Wired, 20 - 20000 Hz, Calls/Music, Headset, Burgundy
Samsung EO-IG955. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m), Product color: Burgundy