Samsung EO-IG950, Wired, 20 - 20000 Hz, Calls/Music, 1.49 oz (42.1 g), Headset, Black, Red
Samsung EO-IG950. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 1.49 oz (42.1 g). Product color: Black, Red