Samsung logo

Samsung EO-IG935 Headset Wired In-ear Calls/Music White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
363712
Info modified on:
20 Jan 2025, 10:35:31
Short summary description Samsung EO-IG935 Headset Wired In-ear Calls/Music White:

Samsung EO-IG935, Wired, 20 - 20000 Hz, Calls/Music, 1.76 oz (50 g), Headset, White

Long summary description Samsung EO-IG935 Headset Wired In-ear Calls/Music White:

Samsung EO-IG935. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Cable length: 47.2" (1.2 m). Weight: 1.76 oz (50 g). Product color: White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.