Samsung logo

Samsung EO-IC500 Headset Wired In-ear Calls/Music USB Type-C Black, Blue

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30936
Info modified on:
18 Sept 2024, 23:57:09
Short summary description Samsung EO-IC500 Headset Wired In-ear Calls/Music USB Type-C Black, Blue:

Samsung EO-IC500, Wired, 20 - 20000 Hz, Calls/Music, 0.928 oz (26.3 g), Headset, Black, Blue

Long summary description Samsung EO-IC500 Headset Wired In-ear Calls/Music USB Type-C Black, Blue:

Samsung EO-IC500. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music. Headphone frequency: 20 - 20000 Hz. Weight: 0.928 oz (26.3 g). Product color: Black, Blue

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.