Samsung EO-IA510, Wired, Calls/Music, 0.65 oz (18.4 g), Headset, Blue
Samsung EO-IA510. Product type: Headset. Connectivity technology: Wired. Recommended usage: Calls/Music, Cable length: 47.2" (1.2 m). Weight: 0.65 oz (18.4 g). Product color: Blue