Samsung EO-EG900B, Wired, Music, 20 - 2000 Hz, Headset, White
Samsung EO-EG900B. Product type: Headset. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 20 - 2000 Hz. Cable length: 47.2" (1.2 m), Product color: White