Samsung logo

Samsung Level Over Headphones Wired & Wireless Head-band Bluetooth Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104861
Info modified on:
24 Feb 2023, 14:05:58
Short summary description Samsung Level Over Headphones Wired & Wireless Head-band Bluetooth Silver:

Samsung Level Over, Wired & Wireless, 12.3 oz (350 g), Headphones, Silver

Long summary description Samsung Level Over Headphones Wired & Wireless Head-band Bluetooth Silver:

Samsung Level Over. Product type: Headphones. Connectivity technology: Wired & Wireless, Bluetooth, Wireless range: 393.7" (10 m). Cable length: 47.2" (1.2 m). Weight: 12.3 oz (350 g). Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.