Samsung EKD-K12, AZERTY, Galaxy Tab 2 10.1, White, Docking, docking connector, 0 - 50 °C
Samsung EKD-K12. Keyboard layout: AZERTY. Compatibility: Galaxy Tab 2 10.1, Product color: White. Connectivity technology: Docking, Device interface: docking connector. Keyboard weight: 22.6 oz (640 g), Keyboard form factor: Mini