Samsung logo

Samsung GALAXY Camera 2 EK-GC200 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75435
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung GALAXY Camera 2 EK-GC200 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White:

Samsung GALAXY Camera 2 EK-GC200, 16.3 MP, 4608 x 3456 pixels, CMOS, 21x, Full HD, White

Long summary description Samsung GALAXY Camera 2 EK-GC200 1/2.3" Compact camera 16.3 MP CMOS 4608 x 3456 pixels White:

Samsung GALAXY Camera 2 EK-GC200. Camera type: Compact camera, Megapixel: 16.3 MP, Image sensor size: 1/2.3", Sensor type: CMOS, Maximum image resolution: 4608 x 3456 pixels. ISO sensitivity (max): 3200. Optical zoom: 21x, Focal length range: 4.1 - 86.1 mm. Wi-Fi. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels. Display diagonal: 4.8", Touchscreen. Weight: 10.1 oz (285 g). Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.