Samsung logo

Samsung EJ-PW700 stylus pen 0.635 oz (18 g) Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
156756
Info modified on:
20 Jan 2025, 10:35:27
Short summary description Samsung EJ-PW700 stylus pen 0.635 oz (18 g) Black:

Samsung EJ-PW700, Tablet, Samsung, Black, Galaxy TabPro S, 0.635 oz (18 g), 0.551" (14 mm)

Long summary description Samsung EJ-PW700 stylus pen 0.635 oz (18 g) Black:

Samsung EJ-PW700. Device compatibility: Tablet, Brand compatibility: Samsung, Product color: Black. Weight: 0.635 oz (18 g), Width: 0.551" (14 mm), Depth: 0.551" (14 mm). Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.