Samsung logo

Samsung S PEN stylus pen 0.159 oz (4.5 g) Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62950
Info modified on:
14 Mar 2024, 19:00:13
Short summary description Samsung S PEN stylus pen 0.159 oz (4.5 g) Black:

Samsung S PEN, Tablet, Black, Samsung Galaxy Tab A, 0.159 oz (4.5 g), 0.236" (6 mm), 0.181" (4.6 mm)

Long summary description Samsung S PEN stylus pen 0.159 oz (4.5 g) Black:

Samsung S PEN. Device compatibility: Tablet, Product color: Black, Compatibility: Samsung Galaxy Tab A. Weight: 0.159 oz (4.5 g), Width: 0.236" (6 mm), Depth: 0.181" (4.6 mm). Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.