Samsung logo

Samsung EJ-BT230 QWERTY Bluetooth White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103053
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Samsung EJ-BT230 QWERTY Bluetooth White:

Samsung EJ-BT230, QWERTY, Samsung, White, Wireless, Bluetooth, 3.0+HS

Long summary description Samsung EJ-BT230 QWERTY Bluetooth White:

Samsung EJ-BT230. Keyboard layout: QWERTY. Brand compatibility: Samsung, Product color: White. Connectivity technology: Wireless, Device interface: Bluetooth, Bluetooth version: 3.0+HS. Power source: Battery, Battery type: AAA. Width: 11.4" (289.1 mm), Depth: 0.236" (6 mm), Height: 4.97" (126.3 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.