Samsung logo

Samsung EI-AN920 Wristband activity tracker Pink

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99461
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung EI-AN920 Wristband activity tracker Pink:

Samsung EI-AN920, Wristband activity tracker, 17 mAh, Pink

Long summary description Samsung EI-AN920 Wristband activity tracker Pink:

Samsung EI-AN920. Device type: Wristband activity tracker, Product color: Pink, Band color: Pink. Bluetooth version: 4.0 LE. Battery life: 14 day(s), Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 17 mAh. Weight: 0.106 oz (3 g), Width: 0.717" (18.2 mm), Depth: 0.717" (18.2 mm). Mobile operating systems supported: Android 4.4, Android 5.0, Android 5.1

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.