Samsung logo

Samsung EF-ZS908C mobile phone case 6.8" Flip case Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
130421
Info modified on:
04 Jun 2024, 13:15:06
Short summary description Samsung EF-ZS908C mobile phone case 6.8" Flip case Black:

Samsung EF-ZS908C, Flip case, Samsung, Galaxy S22 Ultra, 6.8", Black

Long summary description Samsung EF-ZS908C mobile phone case 6.8" Flip case Black:

Samsung EF-ZS908C. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S22 Ultra, Maximum screen size: 6.8", Product color: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.