Samsung logo

Samsung EF-VG973 mobile phone case 6.1" Cover Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147595
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung EF-VG973 mobile phone case 6.1" Cover Black:

Samsung EF-VG973, Cover, Samsung, Galaxy S10, 6.1", Black

Long summary description Samsung EF-VG973 mobile phone case 6.1" Cover Black:

Samsung EF-VG973. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S10, Maximum screen size: 6.1", Surface coloration: Monochromatic, Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.