Samsung EF-QA520, Cover, Samsung, Galaxy A5 (2017), 5.2", Transparent
Samsung EF-QA520. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy A5 (2017), Maximum screen size: 5.2", Product color: Transparent