Samsung EF-QA320, Cover, Samsung, Galaxy A3 (2017), 4.7", Transparent
Samsung EF-QA320. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy A3 (2017), Maximum screen size: 4.7", Product color: Transparent