Samsung EF-NG996, Cover, Samsung, Galaxy S21+, 6.7", Violet
Samsung EF-NG996. Case type: Cover, Brand compatibility: Samsung, Compatibility: Galaxy S21+, Maximum screen size: 6.7", Surface coloration: Monochromatic, Product color: Violet