Samsung logo

Samsung EF-NG935 mobile phone case 5.5" Flip case Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127239
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Samsung EF-NG935 mobile phone case 5.5" Flip case Silver:

Samsung EF-NG935, Flip case, Samsung, Galaxy S7 edge, 5.5", Silver

Long summary description Samsung EF-NG935 mobile phone case 5.5" Flip case Silver:

Samsung EF-NG935. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S7 edge, Maximum screen size: 5.5", Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.