Samsung EF-EA536PBEGWW, Folio, Samsung, Galaxy A53 5G, 6.5", Black
Samsung EF-EA536PBEGWW. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy A53 5G, Maximum screen size: 6.5", Surface coloration: Monochromatic, Product color: Black